D83W2822M is a dry film capacitor for high intensity discharge (HID) lighting, rated for 280 Vac and 56 µF capacitance with a tolerance of ±3%. It features a round plastic case, 18 AWG wire leads, and operates from -40°C to +105°C. The unit meets EIA-456-A and UL-810 standards and is RoHS compliant. The case size is BB with a height of 2.68 inches (68.1 mm).
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D83W2822M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |