The D83W2817N is a dry film capacitor designed for HID and sign ballast lighting, with a capacitance of 17.5 µF, a rated voltage of 280 Vac, and a tolerance of ±3%. It is constructed with a round plastic case, measures 35 mm in diameter and 68.1 mm in height, and operates within a temperature range of -40°C to +105°C. It meets EIA-456-A and UL-810 standards, features 18 AWG wire leads, and is rated for a minimum service life of 60,000 hours. The part is RoHS compliant.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D83W2817N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |