D83W2816M is a dry, film capacitor designed for high intensity discharge (HID) and sign ballast lighting applications, rated for 280 Vac and 16 µF capacitance, with a tolerance of ±3% and an operating temperature range up to 105°C. It features a round plastic case measuring 35 mm in diameter and 2.68 inches (68.1 mm) in height, with 18 AWG wire leads. The capacitor is built to EIA-456-A standards, complies with RoHS, and includes UL-810 fault current protection, rated for a minimum 60,000 hours of operation.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D83W2816M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |