The D83W2436M is a dry film capacitor designed for high intensity discharge (HID) and sign ballast lighting, rated for 240 Vac and operating up to 105°C with a capacitance of 36 µF and a tolerance of ±3%. It features a round plastic case with a 35 mm diameter, a height of 2.68 inches (68.1 mm), and 18 AWG wire leads. The capacitor meets EIA-456-A standards and UL-810 fault current protection, and is RoHS compliant. It is certified for a minimum service life of 60,000 hours under HID operating conditions.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D83W2436M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |