OK International Tip, Soldering Iron, Turbo Chisel; Tip / Nozzle Width Metcal CVC-9CH2238A

Description
TIP, SOLDERING IRON, TURBO CHISEL; Tip / Nozzle Width:0.125"; Tip / Nozzle Style:Turbo Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-9 Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, TURBO CHISEL; Tip / Nozzle Width:0.125"; Tip / Nozzle Style:Turbo Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-9 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Turbo Chisel; Tip / Nozzle Width Metcal - 13AC7641 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Turbo Chisel; Tip / Nozzle Width Metcal
13AC7641
Tip, Soldering Iron, Turbo Chisel; Tip / Nozzle Width Metcal 13AC7641
TIP, SOLDERING IRON, TURBO CHISEL; Tip / Nozzle Width:0.125"; Tip / Nozzle Style:Turbo Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-9 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, TURBO CHISEL; Tip / Nozzle Width:0.125"; Tip / Nozzle Style:Turbo Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-9 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 13AC7641
Product Name Tip, Soldering Iron, Turbo Chisel; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 2024545 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding System - Soyer BMS-8NV - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding; Stick (SMAW)
Material Capability Steel, Stainless Steel, Aluminum and Brass
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details