OK International Tip, Soldering Iron, 60Deg Chisel, Long; Tip / Nozzle Width Metcal CVC-9CH0018A

Description
TIP, SOLDERING IRON, 60DEG CHISEL, LONG; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:60° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-9 Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, 60DEG CHISEL, LONG; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:60° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-9 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, 60Deg Chisel, Long; Tip / Nozzle Width Metcal - 13AC7630 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 60Deg Chisel, Long; Tip / Nozzle Width Metcal
13AC7630
Tip, Soldering Iron, 60Deg Chisel, Long; Tip / Nozzle Width Metcal 13AC7630
TIP, SOLDERING IRON, 60DEG CHISEL, LONG; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:60° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-9 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, 60DEG CHISEL, LONG; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:60° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-9 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 13AC7630
Product Name Tip, Soldering Iron, 60Deg Chisel, Long; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 2022682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details