OK International Soldering Tip, 30 Deg Bevel, 1.78Mm; Tip / Nozzle Width Metcal CVC-9BV6018S

Description
SOLDERING TIP, 30 DEG BEVEL, 1.78MM; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-9 Series RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, 30 DEG BEVEL, 1.78MM; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-9 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, 30 Deg Bevel, 1.78Mm; Tip / Nozzle Width Metcal - 25AC2157 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, 30 Deg Bevel, 1.78Mm; Tip / Nozzle Width Metcal
25AC2157
Soldering Tip, 30 Deg Bevel, 1.78Mm; Tip / Nozzle Width Metcal 25AC2157
SOLDERING TIP, 30 DEG BEVEL, 1.78MM; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-9 Series RoHS Compliant: Yes

SOLDERING TIP, 30 DEG BEVEL, 1.78MM; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-9 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 25AC2157
Product Name Soldering Tip, 30 Deg Bevel, 1.78Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 588988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
Output Current 13 amps
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RHB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details
HyPerformance Plasma Systems - HPR130XD - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
Input Current 21 to 62 amps
View Details