OK International Soldering Tip, Conical, 2Mm; Tip / Nozzle Width Metcal CVC-8LG1802A

Description
SOLDERING TIP, CONICAL, 2MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-8 Series RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, CONICAL, 2MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-8 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Conical, 2Mm; Tip / Nozzle Width Metcal - 25AC2153 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Conical, 2Mm; Tip / Nozzle Width Metcal
25AC2153
Soldering Tip, Conical, 2Mm; Tip / Nozzle Width Metcal 25AC2153
SOLDERING TIP, CONICAL, 2MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-8 Series RoHS Compliant: Yes

SOLDERING TIP, CONICAL, 2MM; Tip / Nozzle Width:2mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-8 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 25AC2153
Product Name Soldering Tip, Conical, 2Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering Iron Tips - 631933 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Heavy Duty V-Style Straight Cutting Torch - The Detroiter (17
Specs
Equipment Type Gun / Iron
Process Capability Gas Torch Brazing; Cutting / Gouging Equipment; Welding
Thickness Capability 1/8" to 12"
View Details
Welding Machine - Heliarc® 281i/283i/353i AC/DC - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type PowerSource / Station
Process Capability Welding; Stick (SMAW); TIG (GTAW)
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz
View Details