OK International Tip, Soldering Iron, Conical, 0.5Mm; Tip / Nozzle Width Metcal CVC-8CN0005A

Description
TIP, SOLDERING IRON, CONICAL, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series RoHS Compliant: Yes
Description
TIP, SOLDERING IRON, CONICAL, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Metcal conical soldering iron tip, with a width of 0.5mm, is designed for use with the Metcal CV-5200 Series Connection Validation Soldering Station. This tip is part of the CVC-8 Series and is RoHS compliant. It is specifically engineered to provide precision in soldering applications, making it suitable for tasks that require fine detail work. The conical shape allows for effective heat transfer and control, which is essential for achieving high-quality solder joints. This tip is compatible with the advanced features of the CV-5200 station, including the SmartHeat technology that delivers power on demand based on the thermal load.

Datasheet Summary
Powered by GS/AI

The Metcal conical soldering iron tip, with a width of 0.5mm, is designed for use with the Metcal CV-5200 Series Connection Validation Soldering Station. This tip is part of the CVC-8 Series and is RoHS compliant. It is specifically engineered to provide precision in soldering applications, making it suitable for tasks that require fine detail work. The conical shape allows for effective heat transfer and control, which is essential for achieving high-quality solder joints. This tip is compatible with the advanced features of the CV-5200 station, including the SmartHeat technology that delivers power on demand based on the thermal load.

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Conical, 0.5Mm; Tip / Nozzle Width Metcal - 13AC7611 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Conical, 0.5Mm; Tip / Nozzle Width Metcal
13AC7611
Tip, Soldering Iron, Conical, 0.5Mm; Tip / Nozzle Width Metcal 13AC7611
TIP, SOLDERING IRON, CONICAL, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, CONICAL, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 13AC7611
Product Name Tip, Soldering Iron, Conical, 0.5Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Desoldering Nozzles - 104424 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Stud Welding System - Proweld ARC-3000 - Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; MIG (GMAW); Multi-process; Stud / Nut Welding; Stick (SMAW)
Thickness Capability 1/4" - 1 1/4"
View Details
AV Linear DC Transistor Welders -  - Sunstone Engineering
Specs
Process Capability Welding
View Details