Sunstone Engineering AV Linear DC Transistor Welders

Description
The Avio Transistor Welders are suitable for precise welding of superfine wires and micro components. The electric current is directly controlled by a transistor. This transistor welder is ideal for welding small components and very fine wires due in part to the fast control speed and the ability to manipulate the waveform. The welder features current and voltage feedback controls to ensure repeatable weld results. Current, voltage, and power waveforms can be shown on the graphic user interface. The Avio Transistor Welder offers three control modes: constant current, voltage, and power. Up to five welds per second is possible for operators requiring high levels of production and throughput. A built-in pre-weld check function can be enabled to improve the weld process. Available in 2v (500 A) and 4v (1800 A) Features of the Avio Transistor Welders: Consistent and precise welding by high-speed linear control 3 control modes: constant current, voltage, and power High productivity by high-speed welding : 5 welds per second Pre-weld check function reduces spark problem Simultaneous graphic display of V, I and W waveform *Sunstone is able to sell AVIO products only in the USA. Call for Pricing – 877-786-9353
Description
The Avio Transistor Welders are suitable for precise welding of superfine wires and micro components. The electric current is directly controlled by a transistor. This transistor welder is ideal for welding small components and very fine wires due in part to the fast control speed and the ability to manipulate the waveform. The welder features current and voltage feedback controls to ensure repeatable weld results. Current, voltage, and power waveforms can be shown on the graphic user interface. The Avio Transistor Welder offers three control modes: constant current, voltage, and power. Up to five welds per second is possible for operators requiring high levels of production and throughput. A built-in pre-weld check function can be enabled to improve the weld process. Available in 2v (500 A) and 4v (1800 A) Features of the Avio Transistor Welders: Consistent and precise welding by high-speed linear control 3 control modes: constant current, voltage, and power High productivity by high-speed welding : 5 welds per second Pre-weld check function reduces spark problem Simultaneous graphic display of V, I and W waveform *Sunstone is able to sell AVIO products only in the USA. Call for Pricing – 877-786-9353

Suppliers

Company
Product
Description
Supplier Links
AV Linear DC Transistor Welders -  - Sunstone Engineering
Payson, UT, United States
AV Linear DC Transistor Welders
AV Linear DC Transistor Welders
The Avio Transistor Welders are suitable for precise welding of superfine wires and micro components. The electric current is directly controlled by a transistor. This transistor welder is ideal for welding small components and very fine wires due in part to the fast control speed and the ability to manipulate the waveform. The welder features current and voltage feedback controls to ensure repeatable weld results. Current, voltage, and power waveforms can be shown on the graphic user interface. The Avio Transistor Welder offers three control modes: constant current, voltage, and power. Up to five welds per second is possible for operators requiring high levels of production and throughput. A built-in pre-weld check function can be enabled to improve the weld process. Available in 2v (500 A) and 4v (1800 A) Features of the Avio Transistor Welders: Consistent and precise welding by high-speed linear control 3 control modes: constant current, voltage, and power High productivity by high-speed welding : 5 welds per second Pre-weld check function reduces spark problem Simultaneous graphic display of V, I and W waveform *Sunstone is able to sell AVIO products only in the USA. Call for Pricing – 877-786-9353

The Avio Transistor Welders are suitable for precise welding of superfine wires and micro components.

The electric current is directly controlled by a transistor. This transistor welder is ideal for welding small components and very fine wires due in part to the fast control speed and the ability to manipulate the waveform. The welder features current and voltage feedback controls to ensure repeatable weld results. Current, voltage, and power waveforms can be shown on the graphic user interface.

The Avio Transistor Welder offers three control modes: constant current, voltage, and power. Up to five welds per second is possible for operators requiring high levels of production and throughput. A built-in pre-weld check function can be enabled to improve the weld process.

Available in 2v (500 A) and 4v (1800 A)

Features of the Avio Transistor Welders:

Consistent and precise welding by high-speed linear control
3 control modes: constant current, voltage, and power
High productivity by high-speed welding : 5 welds per second
Pre-weld check function reduces spark problem
Simultaneous graphic display of V, I and W waveform

*Sunstone is able to sell AVIO products only in the USA.

Call for Pricing – 877-786-9353

Supplier's Site

Technical Specifications

  Sunstone Engineering
Product Category Welding, Brazing, and Soldering Equipment
Product Name AV Linear DC Transistor Welders
Process Capability Welding
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024538 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Generator 20 kHz - ADG20-3000P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details
PTHP-LP – Tweezer Hand Attachment -  - Sunstone Engineering
Specs
Equipment Type Gun / Iron
View Details