OK International Tip, Soldering Iron, Turbo Chisel; Tip / Nozzle Width Metcal CVC-8CH2238A

Description
TIP, SOLDERING IRON, TURBO CHISEL; Tip / Nozzle Width:0.125"; Tip / Nozzle Style:Turbo Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, TURBO CHISEL; Tip / Nozzle Width:0.125"; Tip / Nozzle Style:Turbo Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Turbo Chisel; Tip / Nozzle Width Metcal - 13AC7607 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Turbo Chisel; Tip / Nozzle Width Metcal
13AC7607
Tip, Soldering Iron, Turbo Chisel; Tip / Nozzle Width Metcal 13AC7607
TIP, SOLDERING IRON, TURBO CHISEL; Tip / Nozzle Width:0.125"; Tip / Nozzle Style:Turbo Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, TURBO CHISEL; Tip / Nozzle Width:0.125"; Tip / Nozzle Style:Turbo Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 13AC7607
Product Name Tip, Soldering Iron, Turbo Chisel; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 2024515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Moggy - Dual Torch with Stitch Weld or Continuous Travel - GM-03-200 - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Features Integral or optional automation unit such as a robot or CNC table
View Details