OK International Tip, Soldering Iron, 30Deg Chisel, Long; Tip / Nozzle Width Metcal CVC-8CH0018L

Description
TIP, SOLDERING IRON, 30DEG CHISEL, LONG; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, 30DEG CHISEL, LONG; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, 30Deg Chisel, Long; Tip / Nozzle Width Metcal - 13AC7597 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 30Deg Chisel, Long; Tip / Nozzle Width Metcal
13AC7597
Tip, Soldering Iron, 30Deg Chisel, Long; Tip / Nozzle Width Metcal 13AC7597
TIP, SOLDERING IRON, 30DEG CHISEL, LONG; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, 30DEG CHISEL, LONG; Tip / Nozzle Width:1.78mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 13AC7597
Product Name Tip, Soldering Iron, 30Deg Chisel, Long; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 7010672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
AC Input Voltage 208-230/240V_60Hz
Output Voltage 230 volts
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details