OK International Soldering Tip, Conical, 0.5Mm; Tip / Nozzle Width Metcal CVC-7CN4805S

Description
SOLDERING TIP, CONICAL, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-7 Series RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, CONICAL, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-7 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Conical, 0.5Mm; Tip / Nozzle Width Metcal - 25AC2141 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Conical, 0.5Mm; Tip / Nozzle Width Metcal
25AC2141
Soldering Tip, Conical, 0.5Mm; Tip / Nozzle Width Metcal 25AC2141
SOLDERING TIP, CONICAL, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-7 Series RoHS Compliant: Yes

SOLDERING TIP, CONICAL, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-7 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 25AC2141
Product Name Soldering Tip, Conical, 0.5Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122198 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
400 MOGGY® Trackless Welding Carriage w/ Integrated Wire Feeder - GM-04-100-W - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details
Plasma Cutting System - Powermax125 - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz
View Details