OK International Soldering Tip, Conical, 1Mm; Tip / Nozzle Width Metcal CVC-6CN0010S

Description
SOLDERING TIP, CONICAL, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-6 Series RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, CONICAL, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-6 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Conical, 1Mm; Tip / Nozzle Width Metcal - 25AC2126 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Conical, 1Mm; Tip / Nozzle Width Metcal
25AC2126
Soldering Tip, Conical, 1Mm; Tip / Nozzle Width Metcal 25AC2126
SOLDERING TIP, CONICAL, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-6 Series RoHS Compliant: Yes

SOLDERING TIP, CONICAL, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-6 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 25AC2126
Product Name Soldering Tip, Conical, 1Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 100035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
Output Current 200 amps
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FMB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details
Plasma Cutting System - Powermax85 SYNC - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
View Details