OK International Tip, Soldering Iron, Turbo Chisel; Tip / Nozzle Width Metcal CVC-6CH2238A

Description
TIP, SOLDERING IRON, TURBO CHISEL; Tip / Nozzle Width:0.125"; Tip / Nozzle Style:Turbo Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-6 Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, TURBO CHISEL; Tip / Nozzle Width:0.125"; Tip / Nozzle Style:Turbo Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-6 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Turbo Chisel; Tip / Nozzle Width Metcal - 13AC7539 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Turbo Chisel; Tip / Nozzle Width Metcal
13AC7539
Tip, Soldering Iron, Turbo Chisel; Tip / Nozzle Width Metcal 13AC7539
TIP, SOLDERING IRON, TURBO CHISEL; Tip / Nozzle Width:0.125"; Tip / Nozzle Style:Turbo Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-6 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, TURBO CHISEL; Tip / Nozzle Width:0.125"; Tip / Nozzle Style:Turbo Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-6 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 13AC7539
Product Name Tip, Soldering Iron, Turbo Chisel; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Stations - 631071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Plasma Cutters -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Welding; Arc
Material Capability Steel, Stainless Steel, Aluminum
View Details
Advanced Capacitive Discharge Welders - 1000ADP - AMADA Weld Tech
Specs
Equipment Type Complete System; Weld Monitor or Controller
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
View Details