AMADA Weld Tech Advanced Capacitive Discharge Welders 1000ADP

Description
Miyachi Unitek's range of Advanced Dual Pulse CD welders provides a new level of welding performance, advanced process monitoring and simplified user interface. Their all-new design includes a proprietary charging unit to improve pulse rise times and repetition rates. The built-in weld monitor with color display provides at-a-glance information of weld and process performance. Unique features like programmable pulse polarity and uplsope enable fast, easy setup and ensure even nugget formation and electrode wear in series welding, as well as a means to alleviate weld splash. Built-in current monitor Set pulse limits Four pulse widths with fast rise times Programmable, automatic polarity switching Upslope function Quick view color screen
Description
Miyachi Unitek's range of Advanced Dual Pulse CD welders provides a new level of welding performance, advanced process monitoring and simplified user interface. Their all-new design includes a proprietary charging unit to improve pulse rise times and repetition rates. The built-in weld monitor with color display provides at-a-glance information of weld and process performance. Unique features like programmable pulse polarity and uplsope enable fast, easy setup and ensure even nugget formation and electrode wear in series welding, as well as a means to alleviate weld splash. Built-in current monitor Set pulse limits Four pulse widths with fast rise times Programmable, automatic polarity switching Upslope function Quick view color screen

Suppliers

Company
Product
Description
Supplier Links
Advanced Capacitive Discharge Welders - 1000ADP - AMADA Weld Tech
Monrovia, CA, United States
Advanced Capacitive Discharge Welders
1000ADP
Advanced Capacitive Discharge Welders 1000ADP
Miyachi Unitek's range of Advanced Dual Pulse CD welders provides a new level of welding performance, advanced process monitoring and simplified user interface. Their all-new design includes a proprietary charging unit to improve pulse rise times and repetition rates. The built-in weld monitor with color display provides at-a-glance information of weld and process performance. Unique features like programmable pulse polarity and uplsope enable fast, easy setup and ensure even nugget formation and electrode wear in series welding, as well as a means to alleviate weld splash. Built-in current monitor Set pulse limits Four pulse widths with fast rise times Programmable, automatic polarity switching Upslope function Quick view color screen

Miyachi Unitek's range of Advanced Dual Pulse CD welders provides a new level of welding performance, advanced process monitoring and simplified user interface. Their all-new design includes a proprietary charging unit to improve pulse rise times and repetition rates. The built-in weld monitor with color display provides at-a-glance information of weld and process performance. Unique features like programmable pulse polarity and uplsope enable fast, easy setup and ensure even nugget formation and electrode wear in series welding, as well as a means to alleviate weld splash.

  • Built-in current monitor
  • Set pulse limits
  • Four pulse widths with fast rise times
  • Programmable, automatic polarity switching
  • Upslope function
  • Quick view color screen
Supplier's Site

Technical Specifications

  AMADA Weld Tech
Product Category Welding, Brazing, and Soldering Equipment
Product Number 1000ADP
Product Name Advanced Capacitive Discharge Welders
Equipment Type Complete System; Weld Monitor or Controller
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
Input Phase Single Phase Power
Output Power Capability DC Output; Pulsed power output
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Irons - 7719461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Color Digital Weld Monitor - MG3 Digital W2 - AMADA Weld Tech
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Seam; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
View Details
Hot Plate Weld Process Machine -  - Tooling Technology
Specs
Process Capability Welding
View Details