OK International Tip, Soldering Iron, 90Deg Chisel, 3Mm; Tip / Nozzle Width Metcal CVC-6CH0030S

Description
TIP, SOLDERING IRON, 90DEG CHISEL, 3MM; Tip / Nozzle Width:3mm; Tip / Nozzle Style:90° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-6 Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, 90DEG CHISEL, 3MM; Tip / Nozzle Width:3mm; Tip / Nozzle Style:90° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-6 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, 90Deg Chisel, 3Mm; Tip / Nozzle Width Metcal - 13AC7535 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 90Deg Chisel, 3Mm; Tip / Nozzle Width Metcal
13AC7535
Tip, Soldering Iron, 90Deg Chisel, 3Mm; Tip / Nozzle Width Metcal 13AC7535
TIP, SOLDERING IRON, 90DEG CHISEL, 3MM; Tip / Nozzle Width:3mm; Tip / Nozzle Style:90° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-6 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, 90DEG CHISEL, 3MM; Tip / Nozzle Width:3mm; Tip / Nozzle Style:90° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-6 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 13AC7535
Product Name Tip, Soldering Iron, 90Deg Chisel, 3Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Desoldering & Reworking Tools - 1763439 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Stud Welding System - Proweld CD-212 - Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding; Stick (SMAW)
Material Capability Steel, Stainless Steel, Aluminum
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details