OK International Kit, Solder Wire Feeder Av Hand-Piece; Kit Contents Metcal CV-UK7

Description
KIT, SOLDER WIRE FEEDER AV HAND-PIECE; Kit Contents:Metcal CV-H7-AV Solder Wire Feeder Advanced Hand-Piece, Work-Stand & Solder Wire Feeder Unit; Product Range:- RoHS Compliant: Yes
Description
KIT, SOLDER WIRE FEEDER AV HAND-PIECE; Kit Contents:Metcal CV-H7-AV Solder Wire Feeder Advanced Hand-Piece, Work-Stand & Solder Wire Feeder Unit; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Metcal CV-H7-AV Solder Wire Feeder Advanced Hand-Piece is designed to enhance the soldering process by providing improved control and convenience. It features digital controls that accommodate multiple solder wire diameters, ensuring repeatability and functionality. The hand-piece is compatible with solder diameters ranging from 0.3mm to 1.27mm and works with CVC and SMC series cartridges for standard applications, as well as HCV series cartridges for high thermal demand applications. The kit includes a work-stand and a solder wire feeder unit, making it a comprehensive solution for soldering tasks. The advanced hand-piece is built to support efficient soldering operations, particularly in environments where precision and speed are critical. This product is RoHS compliant, aligning with industry standards for environmental safety.

Datasheet Summary
Powered by GS/AI

The Metcal CV-H7-AV Solder Wire Feeder Advanced Hand-Piece is designed to enhance the soldering process by providing improved control and convenience. It features digital controls that accommodate multiple solder wire diameters, ensuring repeatability and functionality. The hand-piece is compatible with solder diameters ranging from 0.3mm to 1.27mm and works with CVC and SMC series cartridges for standard applications, as well as HCV series cartridges for high thermal demand applications. The kit includes a work-stand and a solder wire feeder unit, making it a comprehensive solution for soldering tasks. The advanced hand-piece is built to support efficient soldering operations, particularly in environments where precision and speed are critical. This product is RoHS compliant, aligning with industry standards for environmental safety.

Suppliers

Company
Product
Description
Supplier Links
Kit, Solder Wire Feeder Av Hand-Piece; Kit Contents Metcal - 55AC6760 - Newark, An Avnet Company
Chicago, IL, United States
Kit, Solder Wire Feeder Av Hand-Piece; Kit Contents Metcal
55AC6760
Kit, Solder Wire Feeder Av Hand-Piece; Kit Contents Metcal 55AC6760
KIT, SOLDER WIRE FEEDER AV HAND-PIECE; Kit Contents:Metcal CV-H7-AV Solder Wire Feeder Advanced Hand-Piece, Work-Stand & Solder Wire Feeder Unit; Product Range:- RoHS Compliant: Yes

KIT, SOLDER WIRE FEEDER AV HAND-PIECE; Kit Contents:Metcal CV-H7-AV Solder Wire Feeder Advanced Hand-Piece, Work-Stand & Solder Wire Feeder Unit; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 55AC6760
Product Name Kit, Solder Wire Feeder Av Hand-Piece; Kit Contents Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FHC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details