Cornell Dubilier Mica CMR04C150JODR

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CMR04C150JODR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001 Type CMR requirements, with a capacitance of 15 pF, a voltage rating of 300 Vdc, and a tolerance of ±5% (J). It has a case size of 0.360 in (9.1 mm) length, 0.330 in (8.4 mm) height, and 0.190 in (4.8 mm) thickness, with a lead spacing of 0.150 in (3.8 mm) and a lead diameter of 0.016 in (0.4 mm). The operating temperature range is -55°C to +125°C.

Datasheet Summary
Powered by GS/AI

The CMR04C150JODR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001 Type CMR requirements, with a capacitance of 15 pF, a voltage rating of 300 Vdc, and a tolerance of ±5% (J). It has a case size of 0.360 in (9.1 mm) length, 0.330 in (8.4 mm) height, and 0.190 in (4.8 mm) thickness, with a lead spacing of 0.150 in (3.8 mm) and a lead diameter of 0.016 in (0.4 mm). The operating temperature range is -55°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Mica - CMR04C150JODR - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet
Mica Capacitors 2002-CMR04C150JODR
High-Reliability, Mica Capacitors 15µF 500V

High-Reliability, Mica Capacitors 15µF 500V

Supplier's Site Datasheet
Mica and PTFE Capacitors - CMR04C150JODR-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CMR04C150JODR-ND
Mica and PTFE Capacitors CMR04C150JODR-ND
15pF Mica Capacitor 500V Radial

15pF Mica Capacitor 500V Radial

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - CMR04C150JODR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CMR04C150JODR
Capacitors - Mica and PTFE Capacitors CMR04C150JODR
CAP MICA 15PF 500V RADIAL

CAP MICA 15PF 500V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CMR04C150JODR 2002-CMR04C150JODR CMR04C150JODR-ND CMR04C150JODR
Product Name Mica Mica Capacitors Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica Mica Mica; Mica
Capacitance Range 1.50E-5 microF 15 microF 1.50E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U016DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101472T100BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
4 suppliers