CMR03F910JOYR is a high-reliability silvered mica capacitor designed for demanding ground, airborne, and space-borne applications, meeting MIL-PRF-39001 specifications. It is a dipped component with dimensions of 0.270 in (6.9 mm) in length, 0.200 in (5.1 mm) in height, and 0.130 in (3.3 mm) in thickness, with a lead spacing of 0.120 in (3.0 mm) and a lead diameter of 0.016 in (0.4 mm). It has a capacitance of 91 pF with a tolerance of ±5% (J), a voltage rating of 50 Vdc, and operates across a temperature range of -55 ºC to +125 ºC.
High-Reliability, Mica Capacitors 91µF 50V
91pF Mica Capacitor 50V Radial
CAP MICA 91PF 50V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03F910JOYR | 2002-CMR03F910JOYR | CMR03F910JOYR-ND | CMR03F910JOYR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 9.10E-5 microF | 91 microF | 9.10E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |