CMR03F391JOYR is a high-reliability dipped silvered mica capacitor complying with MIL-PRF-39001, rated for 50 Vdc, 390 pF capacitance, and ±5% tolerance, with a temperature range of -55 °C to +125 °C. It measures 0.270 in (6.9 mm) in length, 0.250 in (6.4 mm) in height, 0.190 in (4.8 mm) in thickness, has a lead spacing of 0.120 in (3.0 mm), and a lead diameter of 0.016 in (0.4 mm).
390pF Mica Capacitor 50V Radial
High-Reliability, Mica Capacitors 390µF 50V
CAP MICA 390PF 50V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03F391JOYR | CMR03F391JOYR-ND | 2002-CMR03F391JOYR | CMR03F391JOYR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.90E-4 microF | 390 microF | 3.90E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |