CMR03F201JOAR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001, rated for 100 Vdc, with a capacitance of 200 pF and a tolerance of ±5%. It has a case size of 0.270 in × 0.250 in × 0.190 in (6.9 mm × 6.4 mm × 4.8 mm), with a lead spacing of 0.120 in (3.0 mm) and lead diameter of 0.016 in (0.4 mm). It operates from -55 °C to +125 °C.
200pF Mica Capacitor 100V Radial
High-Reliability, Mica Capacitors 200µF 100V
CAP MICA 200PF 100V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03F201JOAR | CMR03F201JOAR-ND | 2002-CMR03F201JOAR | CMR03F201JOAR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.00E-4 microF | 200 microF | 2.00E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |