CMR03F181JOAR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001, rated for 100 Vdc and 180 pF with ±5% tolerance. It has a case size of 0.270 in (6.9 mm) length, 0.240 in (6.1 mm) height, and 0.180 in (4.6 mm) thickness, with a lead spacing of 0.120 in (3.0 mm) and a lead diameter of 0.016 in (0.4 mm). The operating temperature range is -55 °C to +125 °C.
High-Reliability, Mica Capacitors 180µF 100V
180pF Mica Capacitor 100V Radial
CAP MICA 180PF 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03F181JOAR | 2002-CMR03F181JOAR | CMR03F181JOAR-ND | CMR03F181JOAR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.80E-4 microF | 180 microF | 1.80E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |