The CMR03F151JOAR is a high-reliability dipped mica capacitor complying with MIL-PRF-39001, designed for demanding applications in ground, airborne, and spaceborne systems. It features a capacitance of 150 pF with a tolerance of ±5% (J), a voltage rating of 50 Vdc, and operates within a temperature range of -55°C to +125°C. The component has dimensions of 0.270 in (6.9 mm) in length, 0.210 in (5.3 mm) in height, 0.140 in (3.6 mm) in thickness, a spacing of 0.120 in (3.0 mm), and a lead diameter of 0.016 in (0.4 mm).
High-Reliability, Mica Capacitors 150µF 100V
150pF Mica Capacitor 100V Radial
CAP MICA 150PF 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03F151JOAR | 2002-CMR03F151JOAR | CMR03F151JOAR-ND | CMR03F151JOAR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.50E-4 microF | 150 microF | 1.50E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |