The CMR03F131JOYR is a high-reliability, dipped silvered mica capacitor meeting MIL-PRF-39001 requirements, rated for 50 Vdc with a capacitance of 130 pF and a tolerance of ±5%. It has a case size of 0.270 in (6.9 mm) in length, 0.210 in (5.3 mm) in height, and 0.130 in (3.3 mm) in thickness, with a lead spacing of 0.120 in (3.0 mm) and lead diameter of 0.016 in (0.4 mm). Its operating temperature range is from -55°C to +125°C.
High-Reliability, Mica Capacitors 130µF 50V
130pF Mica Capacitor 50V Radial
CAP MICA 130PF 50V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03F131JOYR | 2002-CMR03F131JOYR | CMR03F131JOYR-ND | CMR03F131JOYR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.30E-4 microF | 130 microF | 1.30E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |