CMR03F121JOAR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001, rated for 100 Vdc, with a capacitance of 120 pF and a tolerance of ±5%. It has a rectangular profile measuring 0.270 in (6.9 mm) in length, 0.220 in (5.6 mm) in height, and 0.160 in (4.1 mm) in thickness, with a 0.120 in (3.0 mm) lead spacing and 0.016 in (0.4 mm) lead diameter. The operating temperature range is -55°C to +125°C.
120pF Mica Capacitor 100V Radial
High-Reliability, Mica Capacitors 120µF 100V
CAP MICA 120PF 100V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03F121JOAR | CMR03F121JOAR-ND | 2002-CMR03F121JOAR | CMR03F121JOAR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.20E-4 microF | 120 microF | 1.20E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |