CMR03F111JOYR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001, with a capacitance of 110 pF, a tolerance of ±5%, a voltage rating of 50 Vdc, and operating temperature range of -55 °C to +125 °C. It has a case size of 0.270 in × 0.200 in × 0.130 in (6.9 mm × 5.1 mm × 3.3 mm), with a 0.120 in (3.0 mm) lead spacing and 0.016 in (0.4 mm) lead diameter.
High-Reliability, Mica Capacitors 110µF 50V
110pF Mica Capacitor 50V Radial
CAP MICA 110PF 50V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03F111JOYR | 2002-CMR03F111JOYR | CMR03F111JOYR-ND | CMR03F111JOYR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.10E-4 microF | 110 microF | 1.10E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |