CMR03F111JOCR is a high-reliability dipped silvered mica capacitor rated for 100 Vdc, with a capacitance of 110 pF and a tolerance of ±5%. It has a case size of 0.270 in (6.9 mm) in length, 0.200 in (5.1 mm) in height, and 0.130 in (3.3 mm) in thickness, with a lead spacing of 0.120 in (3.0 mm) and a lead diameter of 0.016 in (0.4 mm). The capacitor operates over a temperature range of -55 °C to +125 °C and meets MIL-PRF-39001 requirements.
High-Reliability, Mica Capacitors 110µF 300V
110pF Mica Capacitor 300V Radial
CAP MICA 110PF 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03F111JOCR | 2002-CMR03F111JOCR | CMR03F111JOCR-ND | CMR03F111JOCR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.10E-4 microF | 110 microF | 1.10E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |