CMR03F101JOCR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001, with a capacitance of 100 pF, a tolerance of ±5%, a voltage rating of 100 Vdc, and dimensions of 0.270 in (6.9 mm) length, 0.200 in (5.1 mm) height, 0.130 in (3.3 mm) thickness, 0.120 in (3.0 mm) lead spacing, and 0.016 in (0.4 mm) lead diameter. It operates from -55°C to +125°C.
High-Reliability, Mica Capacitors 100µF 300V
100pF Mica Capacitor 300V Radial
CAP MICA 100PF 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03F101JOCR | 2002-CMR03F101JOCR | CMR03F101JOCR-ND | CMR03F101JOCR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.00E-4 microF | 100 microF | 1.00E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |