CMR03F101JOAR is a high-reliability, dipped silvered mica capacitor rated for 100 Vdc, with a capacitance of 100 pF and a tolerance of ±5%. It has a maximum length of 0.270 in (6.9 mm), height of 0.200 in (5.1 mm), thickness of 0.130 in (3.3 mm), and lead spacing of 0.120 in (3.0 mm). The part operates from -55°C to +125°C and meets MIL-PRF-39001 requirements for ground, airborne, and space-borne applications.
High-Reliability, Mica Capacitors 100µF 100V
100pF Mica Capacitor 100V Radial
CAP MICA 100PF 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03F101JOAR | 2002-CMR03F101JOAR | CMR03F101JOAR-ND | CMR03F101JOAR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.00E-4 microF | 100 microF | 1.00E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |