CMR03E620JOCR is a high-reliability silvered mica capacitor compliant with MIL-PRF-39001, rated for 300 Vdc, with a capacitance of 62 pF and a tolerance of ±5%. It has a case size of 0.270 in (6.9 mm) in length, 0.210 in (5.3 mm) in height, and 0.130 in (3.3 mm) in thickness, with a 0.120 in (3.0 mm) lead spacing and 0.016 in (0.4 mm) lead diameter. Its operating temperature range is -55°C to +125°C.
62pF Mica Capacitor 300V Radial
High-Reliability, Mica Capacitors 62µF 300V
CAP MICA 62PF 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03E620JOCR | CMR03E620JOCR-ND | 2002-CMR03E620JOCR | CMR03E620JOCR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 6.20E-5 microF | 62 microF | 6.20E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |