CMR03E620JOAR is a high-reliability dipped mica capacitor meeting MIL-PRF-39001 requirements, rated for 50 Vdc, with a capacitance of 62 pF and a tolerance of ±5% (J). It has a rectangular body measuring 0.270 in (6.9 mm) in length, 0.210 in (5.3 mm) in height, and 0.120 in (3.0 mm) in thickness, with a lead spacing of 0.120 in (3.0 mm). The operating temperature range is -55 °C to +125 °C.
High-Reliability, Mica Capacitors 62µF 100V
62pF Mica Capacitor 100V Radial
CAP MICA 62PF 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03E620JOAR | 2002-CMR03E620JOAR | CMR03E620JOAR-ND | CMR03E620JOAR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 6.20E-5 microF | 62 microF | 6.20E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |