CMR03E560JOCR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001, rated for 300 Vdc, with a capacitance of 56 pF and a tolerance of ±5% (J). It has a maximum length of 0.270 in (6.9 mm), height of 0.220 in (5.6 mm), and thickness of 0.150 in (3.8 mm). The case dimensions include a solder spacing of 0.120 in (3.0 mm) and lead diameter of 0.016 in (0.4 mm). It operates from -55°C to +125°C.
High-Reliability, Mica Capacitors 56µF 300V
56pF Mica Capacitor 300V Radial
CAP MICA 56PF 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03E560JOCR | 2002-CMR03E560JOCR | CMR03E560JOCR-ND | CMR03E560JOCR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.60E-5 microF | 56 microF | 5.60E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |