The CMR03E510JOYR is a high-reliability, dipped silvered mica capacitor rated for 50 Vdc, with a capacitance of 51 pF and a tolerance of ±5% (J). It has a maximum length of 0.270 in (6.9 mm), height of 0.190 in (4.8 mm), thickness of 0.120 in (3.0 mm), and lead spacing of 0.120 in (3.0 mm). The component operates across a temperature range of -55 ºC to +125 ºC and meets MIL-PRF-39001 requirements for use in high-grade ground, airborne, and space-borne applications.
51pF Mica Capacitor 50V Radial
High-Reliability, Mica Capacitors 51µF 50V
CAP MICA 51PF 50V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03E510JOYR | CMR03E510JOYR-ND | 2002-CMR03E510JOYR | CMR03E510JOYR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.10E-5 microF | 51 microF | 5.10E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |