High-Reliability, Mica Capacitors 51µF 50V
51pF Mica Capacitor 50V Radial
CAP MICA 51PF 50V RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CMR03E510GOYP | CMR03E510GOYP-ND | CMR03E510GOYP |
| Product Name | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Capacitance Type | Fixed | Fixed | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 51 microF | 5.10E-5 microF | |
| WVDC | 50 volts | 50 volts | |
| Packing Method | Bag | Bulk | Bulk; Bulk |