The CLS283M010JA1C is a low-profile aluminum electrolytic capacitor in a Flatpack™ package, rated for 10 Vdc, 28,000 µF, with a maximum ESR of 53 mΩ at 120 Hz and 46 mΩ at 20 kHz. It operates at up to 3.64 Arms ripple current at 105°C and 4.04 Arms at 20 kHz. The capacitor measures 0.5 in height, 1 in width, and 2 in length, with a 12.5 Vdc surge voltage rating. It is designed for operation from -55°C to 105°C, with a 10,000-hour life at rated load and a capacitance tolerance of ±20%. The case is constructed of stainless steel 316L or 304, and leads are tin/lead plated for a maximum current of 20 Arms.
28000F,10VDC,105C FLATPACK
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CLS283M010JA1C | 338-CLS283M010JA1C-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 28000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |