CLS133M040LH1C is a low-profile aluminum electrolytic capacitor in a Flatpack™ package with dimensions of 0.637 in height, 1.385 in width, and 2.5 in length. It has a rated voltage of 40 Vdc, capacitance of 13,000 µF, and a capacitance tolerance of ±20%. The capacitor supports a maximum ripple current of 6.18 A at 120 Hz and 6.87 A at 20 kHz, with an ESR of 30 mΩ at 25°C. It operates within a temperature range of -55°C to 105°C and is rated for 10,000 hours of life at 105°C under rated load. The case is made of stainless steel (316L or 304), and it includes lead-free terminal options. The device withstands vibration up to 10 g (peak) and is suitable for high-reliability applications including those at 80,000 feet altitude.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CLS133M040LH1C |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |