The CLS series is a low-profile aluminum electrolytic capacitor designed for high-reliability power supply applications, offering a 10,000-hour life at 105°C and a capacitance range of 150 µF to 170,000 µF with ±20% tolerance. It operates across a voltage range of 10 Vdc to 300 Vdc and a temperature range of -55°C to 105°C. The package is a flatpack format with a stainless steel case (316L or 304), and standard terminals are copper wire with 60/40 tin/lead electroplate, rated to 20 A. Ripple current capability varies with frequency and temperature, and thermal performance depends on mounting, with specific thermal resistance values provided for heatsinked and bare configurations. The series supports high vibration tolerance up to 30g for HV variants and meets endurance and shelf life standards under defined test conditions.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CLS103M010JC1C |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |