Cornell Dubilier Aluminum Electrolytic Capacitors CGS572U150X4C

Description
5700µF 150V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 37mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
5700µF 150V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 37mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - CGS572U150X4C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
CGS572U150X4C-ND
Aluminum Electrolytic Capacitors CGS572U150X4C-ND
5700µF 150V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 37mOhm @ 120Hz 2000 Hrs @ 85°C

5700µF 150V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 37mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-CGS572U150X4C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGS572U150X4C
Aluminum Electrolytic Capacitors 2002-CGS572U150X4C
High-Cap Screw Terminal Aluminum Electrolytic Capacitor

High-Cap Screw Terminal Aluminum Electrolytic Capacitor

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CGS572U150X4C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
CGS572U150X4C
Capacitors - Aluminum Electrolytic Capacitors CGS572U150X4C
CAP ALUM 5700UF 150V SCREW

CAP ALUM 5700UF 150V SCREW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number CGS572U150X4C-ND 2002-CGS572U150X4C CGS572U150X4C
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details