Cornell Dubilier Mica and PTFE Capacitors CDV30FJ222FO3F

Description
2200pF Mica Capacitor 2kV Radial
Request a Quote Datasheet
Description
2200pF Mica Capacitor 2kV Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV30FJ222FO3F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CDV30FJ222FO3F-ND
Mica and PTFE Capacitors CDV30FJ222FO3F-ND
2200pF Mica Capacitor 2kV Radial

2200pF Mica Capacitor 2kV Radial

Buy Now Datasheet
Mica Capacitors 2002-CDV30FJ222FO3F
Mica Capacitors, Standard Dipped

Mica Capacitors, Standard Dipped

Supplier's Site Datasheet
Hi-Q Mica Capacitors - CDV30FJ222FO3F - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
CDV30FJ222FO3F
Hi-Q Mica Capacitors CDV30FJ222FO3F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - CDV30FJ222FO3F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CDV30FJ222FO3F
Capacitors - Mica and PTFE Capacitors CDV30FJ222FO3F
MICA

MICA

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CDV30FJ222FO3F-ND 2002-CDV30FJ222FO3F CDV30FJ222FO3F CDV30FJ222FO3F
Product Name Mica and PTFE Capacitors Mica Capacitors Hi-Q Mica Capacitors Capacitors - Mica and PTFE Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Mounting Style Through Hole Radial Dipped Through Hole; Radial
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details