200pF Mica Capacitor 2kV Radial
Mica Capacitors, Standard Dipped 200µF 2000V
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CDV30FJ201JO3F-ND | 2002-CDV30FJ201JO3F | CDV30FJ201JO3F |
| Product Name | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Tolerance | 5 (+/- %) | ||
| Mounting Style | Through Hole | Through Hole; Radial |