Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1050001-CDV30FJ122GO
Categories: Capacitors
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
1200pF Mica Capacitor 2kV Radial
Mica Capacitors Standard Dipped Product overview: CDV30FJ122GO3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-CDV30FJ122GO3 can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Mica Capacitors, Standard Dipped
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1050001-CDV30FJ122GO3 | CDV30FJ122GO3-ND | 64-CDV30FJ122GO3 | CDV30FJ122GO3 | 2002-CDV30FJ122GO3 | CDV30FJ122GO3 |
| Product Name | Mica and PTFE Capacitors - CDV30FJ122GO3 | Mica and PTFE Capacitors | Capacitor | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |||
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |