Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
270pF Mica Capacitor 1.5kV Radial
Mica Capacitors, Standard Dipped
| Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CDV30FH271FO3F | CDV30FH271FO3F-ND | 2002-CDV30FH271FO3F | CDV30FH271FO3F |
| Product Name | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 2.70E-4 microF | 2.70E-4 microF | ||
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | ||
| WVDC | 1500 volts | 1.5 volts | ||
| Lead Style | Radial; Radial Dipped | Radial |