CDV18FF681JO3 is a high-frequency mica capacitor rated for 1000 Vdc, with a capacitance of 680 pF and a tolerance of ±5%. It features a case size of 16.8 mm in length, 13.2 mm in height, and 5.8 mm in thickness, with a lead spacing of 8.7 mm. The capacitor exhibits ultra-low ESR, a typical dissipation factor of 0.0005, and maintains flat insertion loss within ±0.2 dB up to 1 GHz. It operates from -55 °C to +150 °C, offers 100,000 V/μs minimum dV/dt capability, and is RoHS-5 compliant with a lead content exceeding 1000 ppm in one homogenous material. It is designed for CATV and RF applications with resonance-free performance through UHF/VHF bands.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDV18FF681JO3 |
| Product Name | Hi-Q Mica Capacitors |