CDV18FF221JO3 is a high-frequency mica capacitor in the CDV18 series, designed for CATV and RF applications up to 1 GHz, with a capacitance of 220 pF and a voltage rating of 1000 Vdc. It has a case size of 16.5 mm in length, 13.0 mm in height, and 5.3 mm in thickness, with a lead spacing of 8.7 mm and lead diameter of 0.8 mm. The capacitor exhibits a typical dissipation factor of 0.0005, a minimum dV/dt capability of 100,000 V/μs, and an ultra-low ESR for cool operation. It operates from -55 °C to +150 °C and is RoHS-5 compliant with a lead content exceeding 1000 ppm in a homogeneous material. Its performance is characterized by flat insertion loss within ±0.2 dB and near-zero capacitance change with temperature, voltage, and frequency.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDV18FF221JO3 |
| Product Name | Hi-Q Mica Capacitors |