The CDS5FY391JO3F is a miniature dipped mica capacitor with a capacitance of 390 pF and a rated voltage of 50 Vdc. It has a case size of 0.250 inches (6.4 mm) in length, 0.190 inches (4.8 mm) in height, and 0.170 inches (4.3 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm) and a lead diameter of 0.016 inches (0.4 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, meets the EIA RS153B dimensional specification, and is RoHS compliant. It has a 20,000 V/µs minimum dV/dt pulse capability and is non-flammable in accordance with IEC 695-2-2.
Datasheet Summary Powered by GS/AI
The CDS5FY391JO3F is a miniature dipped mica capacitor with a capacitance of 390 pF and a rated voltage of 50 Vdc. It has a case size of 0.250 inches (6.4 mm) in length, 0.190 inches (4.8 mm) in height, and 0.170 inches (4.3 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm) and a lead diameter of 0.016 inches (0.4 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, meets the EIA RS153B dimensional specification, and is RoHS compliant. It has a 20,000 V/µs minimum dV/dt pulse capability and is non-flammable in accordance with IEC 695-2-2.