The CDS5FY331JO3F is a miniature dipped mica capacitor with a capacitance of 330 pF and a rated voltage of 50 Vdc. It has a case size of 0.250 inches (6.4 mm) in length, 0.190 inches (4.8 mm) in height, and 0.160 inches (4.1 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). The capacitor meets the EIA RS153B dimensional specification, operates from -55°C to +125°C, and has a dV/dt pulse capability of at least 20,000 V/µs. It is RoHS compliant and non-flammable per IEC 695-2-2.
Datasheet Summary Powered by GS/AI
The CDS5FY331JO3F is a miniature dipped mica capacitor with a capacitance of 330 pF and a rated voltage of 50 Vdc. It has a case size of 0.250 inches (6.4 mm) in length, 0.190 inches (4.8 mm) in height, and 0.160 inches (4.1 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). The capacitor meets the EIA RS153B dimensional specification, operates from -55°C to +125°C, and has a dV/dt pulse capability of at least 20,000 V/µs. It is RoHS compliant and non-flammable per IEC 695-2-2.