Cornell Dubilier Mica CDS5FC121JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDS5FC121JO3F is a miniature dipped mica capacitor with a capacitance of 120 pF and a rated voltage of 300 Vdc, offering a capacitance tolerance of ±5%. It measures 0.250 inches (6.4 mm) in length, 0.250 inches (6.4 mm) in height, 0.190 inches (4.8 mm) in thickness, and has a terminal spacing of 0.120 inches (3.0 mm). The capacitor operates over a temperature range of -55 ºC to +125 ºC, features a dV/dt pulse capability of at least 20,000 V/µs, and complies with the EIA RS153B dimensional specification. It is non-flammable and meets IEC 695-2-2 standards, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The CDS5FC121JO3F is a miniature dipped mica capacitor with a capacitance of 120 pF and a rated voltage of 300 Vdc, offering a capacitance tolerance of ±5%. It measures 0.250 inches (6.4 mm) in length, 0.250 inches (6.4 mm) in height, 0.190 inches (4.8 mm) in thickness, and has a terminal spacing of 0.120 inches (3.0 mm). The capacitor operates over a temperature range of -55 ºC to +125 ºC, features a dV/dt pulse capability of at least 20,000 V/µs, and complies with the EIA RS153B dimensional specification. It is non-flammable and meets IEC 695-2-2 standards, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Mica - CDS5FC121JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CDS5FC121JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101512U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C263U100CD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers