Cornell Dubilier Mica CDS5FA181JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CDS5FA181JO3F is a miniature dipped mica capacitor with a capacitance of 180 pF and a rated voltage of 50 Vdc. It has a case size of 0.250 inches (6.4 mm) in length, 0.190 inches (4.8 mm) in height, 0.160 inches (4.1 mm) in thickness, and a lead spacing of 0.120 inches (3.0 mm). The component operates within a temperature range of -55°C to +125°C, meets the EIA RS153B dimensional specification, and is RoHS compliant. It has a dV/dt pulse capability of at least 20,000 V/µs and is non-flammable in compliance with IEC 695-2-2.

Datasheet Summary
Powered by GS/AI

CDS5FA181JO3F is a miniature dipped mica capacitor with a capacitance of 180 pF and a rated voltage of 50 Vdc. It has a case size of 0.250 inches (6.4 mm) in length, 0.190 inches (4.8 mm) in height, 0.160 inches (4.1 mm) in thickness, and a lead spacing of 0.120 inches (3.0 mm). The component operates within a temperature range of -55°C to +125°C, meets the EIA RS153B dimensional specification, and is RoHS compliant. It has a dV/dt pulse capability of at least 20,000 V/µs and is non-flammable in compliance with IEC 695-2-2.

Suppliers

Company
Product
Description
Supplier Links
Mica - CDS5FA181JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CDS5FA181JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101322U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101462T075EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details