The CDS5EC680JO3F is a miniature dipped mica capacitor with a capacitance of 680 pF and a rated voltage of 300 Vdc. It has dimensions of 0.250 inches (6.4 mm) in length, 0.180 inches (4.6 mm) in height, 0.130 inches (3.3 mm) in thickness, and a lead spacing of 0.120 inches (3.0 mm). The capacitor meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, and is non-flammable per IEC 695-2-2. It operates from -55°C to +125°C, is RoHS compliant, and uses silver mica dielectric.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDS5EC680JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |